GE Lighting Lamp LED11DA19827GU24

Description
A-LINE TYPE 5.43 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP GU24 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 11
Datasheet
Description
A-LINE TYPE 5.43 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP GU24 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED11DA19827GU24 - GE Lighting
Cleveland, OH, USA
A-LINE TYPE 5.43 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP GU24 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 11
  • A-LINE TYPE
  • 5.43 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • GU24 BASE TYPE
  • 25000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 800 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ARBITRARY SHAPE DESCRIPTION
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 11
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED11DA19827GU24
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
Spotlights & Downlights - 1225161 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS100SMD-S-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details