GE Lighting Lamp LED11DA19/CL2P-120

Description
DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 80 COLOR RENDERING INDEX VOLTAGE RATING (V) 120 WATTAGE (W) 11
Description
DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 80 COLOR RENDERING INDEX VOLTAGE RATING (V) 120 WATTAGE (W) 11

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED11DA19/CL2P-120 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 80 COLOR RENDERING INDEX VOLTAGE RATING (V) 120 WATTAGE (W) 11
  • DIMMABLE TYPE
  • GENERAL PURPOSE APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 25000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 800 LUMEN INTENSITY
  • 80 COLOR RENDERING INDEX
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 11
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED11DA19/CL2P-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 205979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details