LED11DA19/CL-OT-120 -- LAMP
GE Lighting
Lamp
LED11DA19/CL-OT-120
Description
DIMMABLE TYPE
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
25000 LIFE IN HOUR
A19 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Description
DIMMABLE TYPE
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
25000 LIFE IN HOUR
A19 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Suppliers
DIMMABLE TYPE
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
25000 LIFE IN HOUR
A19 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
- DIMMABLE TYPE
- GENERAL PURPOSE APPLICATION
- LED LAMP
- E26 BASE TYPE
- 25000 LIFE IN HOUR
- A19 SHAPE DESIGNATION
- VOLTAGE RATING (V) 120
Supplier's Site
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
LED11DA19/CL-OT-120 |
|
Product Name
|
Lamp |
|
Lamp Type
|
Lamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Excelitas Technologies Corp.
Lamp Type
High Intensity Discharge Lamps; UV Lamps
Rated Average Life
2000 hours
View Details
Innovative Sensor Technology IST USA Division
Lamp Type
LED Lamps
Flash Rate
6 Hz
View Details
2 suppliers