LED11DA19/827ECC-120 -- LAMP
GE Lighting
Lamp
LED11DA19/827ECC-120
Description
DIMMABLE TYPE
LED LAMP
E26 BASE TYPE
25000 LIFE IN HOUR
A19 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Description
DIMMABLE TYPE
LED LAMP
E26 BASE TYPE
25000 LIFE IN HOUR
A19 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Suppliers
DIMMABLE TYPE
LED LAMP
E26 BASE TYPE
25000 LIFE IN HOUR
A19 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
- DIMMABLE TYPE
- LED LAMP
- E26 BASE TYPE
- 25000 LIFE IN HOUR
- A19 SHAPE DESIGNATION
- VOLTAGE RATING (V) 120
Supplier's Site
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
LED11DA19/827ECC-120 |
|
Product Name
|
Lamp |
|
Lamp Type
|
Lamp
|
Unlock Full Specs
to access all available technical data
Similar Products
U-Reach Data Solutions Inc.
Lamp Type
UV Lamps
Lamp Power
150 watts
View Details
Hamamatsu Photonics Europe
Diameter
38 mm (1.5 inch)
View Details