GE Lighting Lamp LED11DA19/827-120

Description
LED TYPE 4.4 INCH UL, UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 11 W WATTAGE MEDIUM SCREW E26 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR INITIAL LUMEN 800 CENTER BEAM CANDLE POWER CANDELA 0 CD
Datasheet
Description
LED TYPE 4.4 INCH UL, UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 11 W WATTAGE MEDIUM SCREW E26 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR INITIAL LUMEN 800 CENTER BEAM CANDLE POWER CANDELA 0 CD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED11DA19/827-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.4 INCH UL, UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 11 W WATTAGE MEDIUM SCREW E26 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR INITIAL LUMEN 800 CENTER BEAM CANDLE POWER CANDELA 0 CD
  • LED TYPE
  • 4.4 INCH
  • UL, UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 11 W WATTAGE
  • MEDIUM SCREW E26 BASE TYPE
  • 25000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • INITIAL LUMEN 800
  • CENTER BEAM CANDLE POWER CANDELA 0 CD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED11DA19/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Inspection Lamps - 1718488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 13.31 inch (338 mm)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details