GE Lighting Lamp LED10RS4/827E26P-120

Description
5.88 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 50000 LIFE IN HOUR 700 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR LAMP EFFICACY 70 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 10
Datasheet
Description
5.88 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 50000 LIFE IN HOUR 700 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR LAMP EFFICACY 70 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.88 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 50000 LIFE IN HOUR 700 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR LAMP EFFICACY 70 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 10
  • 5.88 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 50000 LIFE IN HOUR
  • 700 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • LAMP EFFICACY 70 LUMEN
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED10RS4/827E26P-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 2651084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 6 watts
Color Temperature 3000 K
View Details