A-LINE TYPE
4.45 INCH
UL APPROVAL
INDOOR APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
15000 LIFE IN HOUR
A21 SHAPE DESIGNATION
760 LUMEN INTENSITY
2850
80 COLOR RENDERING INDEX
ARBITRARY SHAPE DESCRIPTION
VOLTAGE RATING (V) 10
WATTAGE (W) 120
GE Lighting
Done
Datasheet
Description
A-LINE TYPE
4.45 INCH
UL APPROVAL
INDOOR APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
15000 LIFE IN HOUR
A21 SHAPE DESIGNATION
760 LUMEN INTENSITY
2850
80 COLOR RENDERING INDEX
ARBITRARY SHAPE DESCRIPTION
VOLTAGE RATING (V) 10
WATTAGE (W) 120
A-LINE TYPE
4.45 INCH
UL APPROVAL
INDOOR APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
15000 LIFE IN HOUR
A21 SHAPE DESIGNATION
760 LUMEN INTENSITY
2850
80 COLOR RENDERING INDEX
ARBITRARY SHAPE DESCRIPTION
VOLTAGE RATING (V) 10
WATTAGE (W) 120