GE Lighting Lamp LED10DR30V/827W

Description
REFLECTOR, DIMMABLE/NON-DIMMABL E TYPE 5.37 MM DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM, SCREW-IN BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 650 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE VOLTAGE RATING (V) 120 WATTAGE (W) 10
Datasheet
Description
REFLECTOR, DIMMABLE/NON-DIMMABL E TYPE 5.37 MM DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM, SCREW-IN BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 650 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE VOLTAGE RATING (V) 120 WATTAGE (W) 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED10DR30V/827W - GE Lighting
Cleveland, OH, USA
REFLECTOR, DIMMABLE/NON-DIMMABL E TYPE 5.37 MM DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM, SCREW-IN BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 650 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE VOLTAGE RATING (V) 120 WATTAGE (W) 10
  • REFLECTOR, DIMMABLE/NON-DIMMABLE TYPE
  • 5.37 MM
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM, SCREW-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • BR30 SHAPE DESIGNATION
  • 650 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 6 PER CASE
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED10DR30V/827W
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
UVC Lamps - 205986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 17.2 inch (437 mm)
Diameter 26 mm (1.02 inch)
View Details