GE Lighting Lamp LED10DA19/827BLK-120

Description
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX BLACK GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 10
Description
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX BLACK GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 10

Suppliers

Company
Product
Description
Supplier Links
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX BLACK GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 10
  • DIMMABLE TYPE
  • 4.4 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 800 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • BLACK GLASS COLOR
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 10
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED10DA19/827BLK-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Floodlights - 2651087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 10 watts
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details