DIMMABLE TYPE
4.4 INCH
UL (CANADA AND US) APPROVAL
DAMP LOCATION APPLICATION
LED LAMP
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
800 LUMEN INTENSITY
2700
80 COLOR RENDERING INDEX
WHITE GLASS COLOR
OMNI DIRECTIONAL BEAM SPREAD TYPE
ROHS COMPLIANT
VOLTAGE RATING (V) 120
WATTAGE (W) 10
GE Lighting
Done
Description
DIMMABLE TYPE
4.4 INCH
UL (CANADA AND US) APPROVAL
DAMP LOCATION APPLICATION
LED LAMP
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
800 LUMEN INTENSITY
2700
80 COLOR RENDERING INDEX
WHITE GLASS COLOR
OMNI DIRECTIONAL BEAM SPREAD TYPE
ROHS COMPLIANT
VOLTAGE RATING (V) 120
WATTAGE (W) 10
Datasheet
Datasheet Summary Powered by GS/AI
The GE Lighting LED10DA19/827-120 is a dimmable LED A19 lamp designed for general purpose use. It features a medium E26 screw base and operates at 10 watts, providing an output of 800 lumens with a color temperature of 2700K, which produces a warm white light. The lamp has a color rendering index (CRI) of 80, ensuring good color accuracy in lighting applications. It is rated for a lifespan of 15,000 hours, making it a durable option for both residential and commercial settings. This lamp is suitable for damp locations, complying with UL standards for safety. It is also ENERGY STAR certified, indicating energy efficiency.
Datasheet Summary Powered by GS/AI
The GE Lighting LED10DA19/827-120 is a dimmable LED A19 lamp designed for general purpose use. It features a medium E26 screw base and operates at 10 watts, providing an output of 800 lumens with a color temperature of 2700K, which produces a warm white light. The lamp has a color rendering index (CRI) of 80, ensuring good color accuracy in lighting applications. It is rated for a lifespan of 15,000 hours, making it a durable option for both residential and commercial settings. This lamp is suitable for damp locations, complying with UL standards for safety. It is also ENERGY STAR certified, indicating energy efficiency.
DIMMABLE TYPE
4.4 INCH
UL (CANADA AND US) APPROVAL
DAMP LOCATION APPLICATION
LED LAMP
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
800 LUMEN INTENSITY
2700
80 COLOR RENDERING INDEX
WHITE GLASS COLOR
OMNI DIRECTIONAL BEAM SPREAD TYPE
ROHS COMPLIANT
VOLTAGE RATING (V) 120
WATTAGE (W) 10