GE Lighting Lamp LB24/35K

Description
LED TYPE 22.2 INCH UL, UL (CANADA AND US), CUL, CE APPROVAL FACADE, PARKING LOT, PARKING GARAGE, PEDESTRIAN WALKWAY, ROADWAY, STREET LIGHTING APPLICATION 9.3 W WATTAGE 50000 LIFE IN HOUR 1500 LUX INTENSITY 3500 70 COLOR RENDERING INDEX BRUSHED ALUMINUM GLASS FINISH GE IMMERSION[TM] BRAND WIDTH 1.3 INCH DEPTH 1 INCH LED LEAD LENGTH 36 INCH DIMMING CAPABILITY 0 TO 10 V
Datasheet
Description
LED TYPE 22.2 INCH UL, UL (CANADA AND US), CUL, CE APPROVAL FACADE, PARKING LOT, PARKING GARAGE, PEDESTRIAN WALKWAY, ROADWAY, STREET LIGHTING APPLICATION 9.3 W WATTAGE 50000 LIFE IN HOUR 1500 LUX INTENSITY 3500 70 COLOR RENDERING INDEX BRUSHED ALUMINUM GLASS FINISH GE IMMERSION[TM] BRAND WIDTH 1.3 INCH DEPTH 1 INCH LED LEAD LENGTH 36 INCH DIMMING CAPABILITY 0 TO 10 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LB24/35K - GE Lighting
Cleveland, OH, USA
LED TYPE 22.2 INCH UL, UL (CANADA AND US), CUL, CE APPROVAL FACADE, PARKING LOT, PARKING GARAGE, PEDESTRIAN WALKWAY, ROADWAY, STREET LIGHTING APPLICATION 9.3 W WATTAGE 50000 LIFE IN HOUR 1500 LUX INTENSITY 3500 70 COLOR RENDERING INDEX BRUSHED ALUMINUM GLASS FINISH GE IMMERSION[TM] BRAND WIDTH 1.3 INCH DEPTH 1 INCH LED LEAD LENGTH 36 INCH DIMMING CAPABILITY 0 TO 10 V
  • LED TYPE
  • 22.2 INCH
  • UL, UL (CANADA AND US), CUL, CE APPROVAL
  • FACADE, PARKING LOT, PARKING GARAGE, PEDESTRIAN WALKWAY, ROADWAY, STREET LIGHTING APPLICATION
  • 9.3 W WATTAGE
  • 50000 LIFE IN HOUR
  • 1500 LUX INTENSITY
  • 3500
  • 70 COLOR RENDERING INDEX
  • BRUSHED ALUMINUM GLASS FINISH
  • GE IMMERSION[TM] BRAND
  • WIDTH 1.3 INCH
  • DEPTH 1 INCH
  • LED LEAD LENGTH 36 INCH
  • DIMMING CAPABILITY 0 TO 10 V
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LB24/35K
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Spotlights & Downlights - 1225161 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
Xenon flash lamps - L11938 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details