GE Lighting Stage/Studio/TV Lamp HPL375/LL/C-115

Description
SINGLE ENDED HALOGEN LAMP TYPE 4.17 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 375 W WATTAGE G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE 1000 LIFE IN HOUR T6 SHAPE DESIGNATION 8000 LUMEN (INITIAL) INTENSITY 3050 4C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 4.17 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 375 W WATTAGE G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE 1000 LIFE IN HOUR T6 SHAPE DESIGNATION 8000 LUMEN (INITIAL) INTENSITY 3050 4C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - HPL375/LL/C-115 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
HPL375/LL/C-115
Stage/Studio/TV Lamp HPL375/LL/C-115
SINGLE ENDED HALOGEN LAMP TYPE 4.17 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 375 W WATTAGE G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE 1000 LIFE IN HOUR T6 SHAPE DESIGNATION 8000 LUMEN (INITIAL) INTENSITY 3050 4C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 4.17 INCH OVERALL LENGTH
  • 2.37 INCH LIGHT CENTER LENGTH
  • 115 V VOLTAGE RATING
  • 375 W WATTAGE
  • G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE
  • 1000 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 8000 LUMEN (INITIAL) INTENSITY
  • 3050
  • 4C8 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number HPL375/LL/C-115
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers