GE Lighting Stage/Studio/TV Lamp HPL375/C-115

Description
SINGLE ENDED HALOGEN LAMP TYPE 4.17 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 375 W WATTAGE G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE 300 LIFE IN HOUR T6 SHAPE DESIGNATION 10540 LUMEN (INITIAL) INTENSITY 3250 4C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 4.17 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 375 W WATTAGE G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE 300 LIFE IN HOUR T6 SHAPE DESIGNATION 10540 LUMEN (INITIAL) INTENSITY 3250 4C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - HPL375/C-115 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
HPL375/C-115
Stage/Studio/TV Lamp HPL375/C-115
SINGLE ENDED HALOGEN LAMP TYPE 4.17 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 375 W WATTAGE G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE 300 LIFE IN HOUR T6 SHAPE DESIGNATION 10540 LUMEN (INITIAL) INTENSITY 3250 4C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 4.17 INCH OVERALL LENGTH
  • 2.37 INCH LIGHT CENTER LENGTH
  • 115 V VOLTAGE RATING
  • 375 W WATTAGE
  • G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE
  • 300 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 10540 LUMEN (INITIAL) INTENSITY
  • 3250
  • 4C8 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number HPL375/C-115
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-26NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details