GE Lighting Sealed Beam Lamp H9415-12.8

Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRUCK FOG APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 200 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 12000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 45 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRUCK FOG APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 200 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 12000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 45 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H9415-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H9415-12.8
Sealed Beam Lamp H9415-12.8
HALOGEN TYPE 3 INCH OVERALL LENGTH TRUCK FOG APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 200 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 12000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 45 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3 INCH OVERALL LENGTH
  • TRUCK FOG APPLICATION
  • 2 RIGHT ANGLE LUG BASE TYPE
  • 200 LIFE IN HOUR
  • RECTANGULAR 92 X 150 SHAPE DESIGNATION
  • 12000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 45 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 38 W DESIGN WATTAGE
  • BULB DIAMETER 5.91 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H9415-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products