GE Lighting Sealed Beam Lamp H9414-BULK-12.8

Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR MEDIUM FLOOD, TRAFFIC SIGNAL APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 400 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 2700 CD (BEAM) INTENSITY C6 FILAMENT TYPE 45 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE PACKAGING QUANTITY 48
Datasheet
Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR MEDIUM FLOOD, TRAFFIC SIGNAL APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 400 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 2700 CD (BEAM) INTENSITY C6 FILAMENT TYPE 45 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE PACKAGING QUANTITY 48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H9414-BULK-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H9414-BULK-12.8
Sealed Beam Lamp H9414-BULK-12.8
HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR MEDIUM FLOOD, TRAFFIC SIGNAL APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 400 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 2700 CD (BEAM) INTENSITY C6 FILAMENT TYPE 45 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE PACKAGING QUANTITY 48
  • HALOGEN TYPE
  • 3 INCH OVERALL LENGTH
  • TRACTOR MEDIUM FLOOD, TRAFFIC SIGNAL APPLICATION
  • 2 RIGHT ANGLE LUG BASE TYPE
  • 400 LIFE IN HOUR
  • RECTANGULAR 92 X 150 SHAPE DESIGNATION
  • 2700 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 45 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • PACKAGING QUANTITY 48
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H9414-BULK-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Inspection Lamps - 1721179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 8.07 inch (205 mm)
View Details
Hollow cathode lamp - L233-14NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details