GE Lighting Sealed Beam Lamp H9406-12.8

Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 400 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 1350 CD (BEAM) INTENSITY C6 FILAMENT TYPE 70 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 400 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 1350 CD (BEAM) INTENSITY C6 FILAMENT TYPE 70 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H9406-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H9406-12.8
Sealed Beam Lamp H9406-12.8
HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 400 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 1350 CD (BEAM) INTENSITY C6 FILAMENT TYPE 70 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3 INCH OVERALL LENGTH
  • TRACTOR FLOOD APPLICATION
  • 2 RIGHT ANGLE LUG BASE TYPE
  • 400 LIFE IN HOUR
  • RECTANGULAR 92 X 150 SHAPE DESIGNATION
  • 1350 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 70 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 5.91 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H9406-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 2496486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 35 watts
View Details
Hollow cathode lamp - L2433-62NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details