GE Lighting Sealed Beam Lamp H7935-1-12.8

Description
HALOGEN TYPE 4.53 INCH OVERALL LENGTH NARROW SPOT, HAND LANTERN APPLICATION SLIP ON TERMINAL BASE TYPE 100 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION 175000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6.5 DEG HORIZONTAL, 3.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 4.53 INCH OVERALL LENGTH NARROW SPOT, HAND LANTERN APPLICATION SLIP ON TERMINAL BASE TYPE 100 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION 175000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6.5 DEG HORIZONTAL, 3.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7935-1-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7935-1-12.8
Sealed Beam Lamp H7935-1-12.8
HALOGEN TYPE 4.53 INCH OVERALL LENGTH NARROW SPOT, HAND LANTERN APPLICATION SLIP ON TERMINAL BASE TYPE 100 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION 175000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6.5 DEG HORIZONTAL, 3.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 4.53 INCH OVERALL LENGTH
  • NARROW SPOT, HAND LANTERN APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • RECTANGULAR 100 X 165 SHAPE DESIGNATION
  • 175000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 6.5 DEG HORIZONTAL, 3.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 6.5 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7935-1-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 2222237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details