GE Lighting Sealed Beam Lamp H7921-1-BULK-12.8

Description
HALOGEN TYPE 4.53 INCH OVERALL LENGTH TRUCK APPLICATION SLIP ON TERMINAL BASE TYPE 200 LIFE IN HOUR RECTANGULAR 165 SHAPE DESIGNATION 23900 CD (BEAM) INTENSITY C6 FILAMENT TYPE 35 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE PACKAGING QUANTITY 16
Datasheet
Description
HALOGEN TYPE 4.53 INCH OVERALL LENGTH TRUCK APPLICATION SLIP ON TERMINAL BASE TYPE 200 LIFE IN HOUR RECTANGULAR 165 SHAPE DESIGNATION 23900 CD (BEAM) INTENSITY C6 FILAMENT TYPE 35 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE PACKAGING QUANTITY 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7921-1-BULK-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7921-1-BULK-12.8
Sealed Beam Lamp H7921-1-BULK-12.8
HALOGEN TYPE 4.53 INCH OVERALL LENGTH TRUCK APPLICATION SLIP ON TERMINAL BASE TYPE 200 LIFE IN HOUR RECTANGULAR 165 SHAPE DESIGNATION 23900 CD (BEAM) INTENSITY C6 FILAMENT TYPE 35 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE PACKAGING QUANTITY 16
  • HALOGEN TYPE
  • 4.53 INCH OVERALL LENGTH
  • TRUCK APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 200 LIFE IN HOUR
  • RECTANGULAR 165 SHAPE DESIGNATION
  • 23900 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 35 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • PACKAGING QUANTITY 16
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7921-1-BULK-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
Floodlights - 1718486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Rated Average Life 8 hours
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers