GE Lighting Sealed Beam Lamp H7621-1-BULK-12.8

Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH TRUCK APPLICATION SLIP ON TERMINAL BASE TYPE 200 LIFE IN HOUR PAR46 SHAPE DESIGNATION 20000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 50 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 24
Datasheet
Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH TRUCK APPLICATION SLIP ON TERMINAL BASE TYPE 200 LIFE IN HOUR PAR46 SHAPE DESIGNATION 20000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 50 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7621-1-BULK-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7621-1-BULK-12.8
Sealed Beam Lamp H7621-1-BULK-12.8
HALOGEN TYPE 3.75 INCH OVERALL LENGTH TRUCK APPLICATION SLIP ON TERMINAL BASE TYPE 200 LIFE IN HOUR PAR46 SHAPE DESIGNATION 20000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 50 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 24
  • HALOGEN TYPE
  • 3.75 INCH OVERALL LENGTH
  • TRUCK APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 200 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 20000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 50 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 24
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7621-1-BULK-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers