GE Lighting Sealed Beam Lamp H7612-12.8

Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH TRUCK FOG APPLICATION SCREW TERMINAL BASE TYPE 450 LIFE IN HOUR PAR46 SHAPE DESIGNATION 15000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH TRUCK FOG APPLICATION SCREW TERMINAL BASE TYPE 450 LIFE IN HOUR PAR46 SHAPE DESIGNATION 15000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7612-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7612-12.8
Sealed Beam Lamp H7612-12.8
HALOGEN TYPE 3.75 INCH OVERALL LENGTH TRUCK FOG APPLICATION SCREW TERMINAL BASE TYPE 450 LIFE IN HOUR PAR46 SHAPE DESIGNATION 15000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3.75 INCH OVERALL LENGTH
  • TRUCK FOG APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 450 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 15000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 38 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7612-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Spotlights & Downlights - 1225161 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details