GE Lighting Sealed Beam Lamp H7609-12.8

Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR46 SHAPE DESIGNATION 2200 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR46 SHAPE DESIGNATION 2200 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7609-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7609-12.8
Sealed Beam Lamp H7609-12.8
HALOGEN TYPE 3.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR46 SHAPE DESIGNATION 2200 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 3.75 INCH OVERALL LENGTH
  • TRACTOR FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 2200 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7609-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details