GE Lighting Sealed Beam Lamp H7607-BULK-12.8

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 600 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1500 CD (BEAM) INTENSITY C6 FILAMENT TYPE NON SYMMETRICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 65 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 600 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1500 CD (BEAM) INTENSITY C6 FILAMENT TYPE NON SYMMETRICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 65 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7607-BULK-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7607-BULK-12.8
Sealed Beam Lamp H7607-BULK-12.8
HALOGEN TYPE 2.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 600 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1500 CD (BEAM) INTENSITY C6 FILAMENT TYPE NON SYMMETRICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 65 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • TRACTOR FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 600 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 1500 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • NON SYMMETRICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 65 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 60
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7607-BULK-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 199057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 0.9055 inch (23 mm)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details