GE Lighting Sealed Beam Lamp H7554-BULK-6

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY BUILDING LIGHT APPLICATION SCREW TERMINAL BASE TYPE 50 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1400 CD (BEAM) INTENSITY C6 FILAMENT TYPE 30 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 20 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY BUILDING LIGHT APPLICATION SCREW TERMINAL BASE TYPE 50 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1400 CD (BEAM) INTENSITY C6 FILAMENT TYPE 30 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 20 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7554-BULK-6 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7554-BULK-6
Sealed Beam Lamp H7554-BULK-6
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY BUILDING LIGHT APPLICATION SCREW TERMINAL BASE TYPE 50 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1400 CD (BEAM) INTENSITY C6 FILAMENT TYPE 30 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6 V DESIGN VOLTAGE 20 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • EMERGENCY BUILDING LIGHT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 50 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 1400 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 30 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 6 V DESIGN VOLTAGE
  • 20 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7554-BULK-6
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details