GE Lighting Sealed Beam Lamp H6054NH-12.8

Description
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150 LIFE IN HOUR RECTANGULAR 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 65 W DESIGN WATTAGE NIGHTHAWK[T] BRAND BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150 LIFE IN HOUR RECTANGULAR 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 65 W DESIGN WATTAGE NIGHTHAWK[T] BRAND BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H6054NH-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H6054NH-12.8
Sealed Beam Lamp H6054NH-12.8
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150 LIFE IN HOUR RECTANGULAR 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 65 W DESIGN WATTAGE NIGHTHAWK[T] BRAND BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 5.44 INCH OVERALL LENGTH
  • HEADLAMP LOW/HIGH BEAM APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 150 LIFE IN HOUR
  • RECTANGULAR 200 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 65 W DESIGN WATTAGE
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 7.87 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H6054NH-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS180SMD-S-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Floodlights - 2234522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 300 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details