GE Lighting Sealed Beam Lamp H6054HO-12.8

Description
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/700 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/700 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H6054HO-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H6054HO-12.8
Sealed Beam Lamp H6054HO-12.8
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/700 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 5.44 INCH OVERALL LENGTH
  • HEADLAMP LOW/HIGH BEAM APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 150/700 LIFE IN HOUR
  • RECTANGULAR 142 X 200 SHAPE DESIGNATION
  • C8 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 55/65 W DESIGN WATTAGE
  • BULB DIAMETER 7.87 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H6054HO-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

800B 16 mm Push-Button LED Bulb - 800B-N3R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details