GE Lighting Sealed Beam Lamp H6054-12.8

Description
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP HIGH/LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 35/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH
Datasheet
Description
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP HIGH/LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 35/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H6054-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H6054-12.8
Sealed Beam Lamp H6054-12.8
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP HIGH/LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 35/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH
  • HALOGEN TYPE
  • 5.44 INCH OVERALL LENGTH
  • HEADLAMP HIGH/LOW BEAM APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 150/320 LIFE IN HOUR
  • RECTANGULAR 142 X 200 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 35/65 W DESIGN WATTAGE
  • BULB DIAMETER 7.87 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H6054-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Strip Lights - 2186868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Light & radiation sources, LEDs - L15894-0390CN - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details