GE Lighting Sealed Beam Lamp H5062-12.8

Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM, TRUCK APPLICATION 3 CONTACT LUG BASE TYPE 400/2000 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 40/55 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM, TRUCK APPLICATION 3 CONTACT LUG BASE TYPE 400/2000 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 40/55 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H5062-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H5062-12.8
Sealed Beam Lamp H5062-12.8
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM, TRUCK APPLICATION 3 CONTACT LUG BASE TYPE 400/2000 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 40/55 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 4.8 INCH OVERALL LENGTH
  • HEADLAMP LOW/HIGH BEAM, TRUCK APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 400/2000 LIFE IN HOUR
  • RECTANGULAR 100 X 165 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 40/55 W DESIGN WATTAGE
  • BULB DIAMETER 6.5 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H5062-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Strip Lights - 1533648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 4.8 watts
View Details
Hollow cathode lamp - L2433-13NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details