GE Lighting Sealed Beam Lamp H5051-12.8

Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP HIGH BEAM, TRUCK APPLICATION 2 CONTACT LUG BASE TYPE 500 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP HIGH BEAM, TRUCK APPLICATION 2 CONTACT LUG BASE TYPE 500 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H5051-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H5051-12.8
Sealed Beam Lamp H5051-12.8
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP HIGH BEAM, TRUCK APPLICATION 2 CONTACT LUG BASE TYPE 500 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 4.8 INCH OVERALL LENGTH
  • HEADLAMP HIGH BEAM, TRUCK APPLICATION
  • 2 CONTACT LUG BASE TYPE
  • 500 LIFE IN HOUR
  • RECTANGULAR 100 X 165 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 6.5 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H5051-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 2234562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 75 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details