GE Lighting Sealed Beam Lamp H5006-12.8

Description
HALOGEN TYPE 4 INCH OVERALL LENGTH HEADLAMP LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 200/320 LIFE IN HOUR PAR46 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 4 INCH OVERALL LENGTH HEADLAMP LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 200/320 LIFE IN HOUR PAR46 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H5006-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H5006-12.8
Sealed Beam Lamp H5006-12.8
HALOGEN TYPE 4 INCH OVERALL LENGTH HEADLAMP LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 200/320 LIFE IN HOUR PAR46 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 4 INCH OVERALL LENGTH
  • HEADLAMP LOW BEAM APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 200/320 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 35 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H5006-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Incandescent Lamp - 120572573 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details