GE Lighting Sealed Beam Lamp H5001-12.8

Description
HALOGEN TYPE 4 INCH OVERALL LENGTH HEADLAMP HIGH BEAM APPLICATION 2 CONTACT LUG BASE TYPE 200 LIFE IN HOUR PAR46 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 4 INCH OVERALL LENGTH HEADLAMP HIGH BEAM APPLICATION 2 CONTACT LUG BASE TYPE 200 LIFE IN HOUR PAR46 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H5001-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H5001-12.8
Sealed Beam Lamp H5001-12.8
HALOGEN TYPE 4 INCH OVERALL LENGTH HEADLAMP HIGH BEAM APPLICATION 2 CONTACT LUG BASE TYPE 200 LIFE IN HOUR PAR46 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 4 INCH OVERALL LENGTH
  • HEADLAMP HIGH BEAM APPLICATION
  • 2 CONTACT LUG BASE TYPE
  • 200 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H5001-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details