GE Lighting Photo/Projection Lamp FXL-82

Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 82 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 410 W WATTAGE GY5.3 2-PIN BASE TYPE 38 LIFE IN HOUR 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 4.5 INCH APPLICATION OVERHEAD PROJECTION
Datasheet
Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 82 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 410 W WATTAGE GY5.3 2-PIN BASE TYPE 38 LIFE IN HOUR 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 4.5 INCH APPLICATION OVERHEAD PROJECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - FXL-82 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
FXL-82
Photo/Projection Lamp FXL-82
MR16 TYPE 1.75 INCH OVERALL LENGTH 82 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 410 W WATTAGE GY5.3 2-PIN BASE TYPE 38 LIFE IN HOUR 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 4.5 INCH APPLICATION OVERHEAD PROJECTION
  • MR16 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 82 V VOLTAGE RATING
  • 20 PER CASE STANDARD PACKAGE
  • 410 W WATTAGE
  • GY5.3 2-PIN BASE TYPE
  • 38 LIFE IN HOUR
  • 3300
  • CC8 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R], MULTI-MIRROR[R] BRAND
  • BULB DIAMETER 4.5 INCH
  • APPLICATION OVERHEAD PROJECTION
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FXL-82
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 205950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.24 inch (57 mm)
View Details