GE Company Relay PC Board Mount FTR-H1AA012T

Description
DISCONTINUED BY MANUFACTURER, POWER RELAY, LOW PROFILE, COIL VOLTAGE: 12 VDC, RELAY CONTACT FORM: 1 FORM A (SPST-NO), CONTACT TERMINATION: SOLDER PIN, THROUGH-HOLE MOUNT, COIL TYPE: NON-LATCHING, COIL RESISTANCE: 11 OHMS, POWER CONSUMPTION: 33 MW. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER RELAY, LOW PROFILE, COIL VOLTAGE: 12 VDC, RELAY CONTACT FORM: 1 FORM A (SPST-NO), CONTACT TERMINATION: SOLDER PIN, THROUGH-HOLE MOUNT, COIL TYPE: NON-LATCHING, COIL RESISTANCE: 11 OHMS, POWER CONSUMPTION: 33 MW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Relay PC Board Mount - 60640916 - Radwell International
Willingboro, NJ, United States
Relay PC Board Mount
60640916
Relay PC Board Mount 60640916
DISCONTINUED BY MANUFACTURER, POWER RELAY, LOW PROFILE, COIL VOLTAGE: 12 VDC, RELAY CONTACT FORM: 1 FORM A (SPST-NO), CONTACT TERMINATION: SOLDER PIN, THROUGH-HOLE MOUNT, COIL TYPE: NON-LATCHING, COIL RESISTANCE: 11 OHMS, POWER CONSUMPTION: 33 MW. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER RELAY, LOW PROFILE, COIL VOLTAGE: 12 VDC, RELAY CONTACT FORM: 1 FORM A (SPST-NO), CONTACT TERMINATION: SOLDER PIN, THROUGH-HOLE MOUNT, COIL TYPE: NON-LATCHING, COIL RESISTANCE: 11 OHMS, POWER CONSUMPTION: 33 MW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category High Voltage Relays
Product Number 60640916
Product Name Relay PC Board Mount
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553281100040 - Finder S.p.A. con unico socio
Specs
Relay Type General
Mounting Socket or Plug-in Style
Throw Double Throw
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
400A High Voltage Direct Current Relay - CHEV-H400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details