Altech Corp. 2.5A Manual Motor Starters MMS-32H-2.5A

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMS-32H-2.5A is a manual motor starter in the MMS Series with a rated thermal overload release current adjustment range of 1.6 to 2.5 A, designed for single-phase and three-phase motor protection up to 480V AC. It features Class 10 thermal overload protection, phase failure protection, a lockable OFF handle, and finger-safe terminals. The device supports both DIN rail and screw mounting, with a width compatible with standard 35 mm DIN rail (EN 50022). Its short-circuit current rating is 100 kA at 240 V, 65 kA at 480 V, and 25 kA at 600 V, operating at 50/60 Hz with a maximum of 25 operations per hour. Operating temperature ranges from -20°C to +60°C, and it meets UL508, CSA C22.2 No.14, and IEC 60947-2 & IEC 60947-4-2 standards. The terminal acceptability for solid and stranded conductors is 18-4 AWG, with a torque of 26 to 39 lb-in.

Datasheet Summary
Powered by GS/AI

The MMS-32H-2.5A is a manual motor starter in the MMS Series with a rated thermal overload release current adjustment range of 1.6 to 2.5 A, designed for single-phase and three-phase motor protection up to 480V AC. It features Class 10 thermal overload protection, phase failure protection, a lockable OFF handle, and finger-safe terminals. The device supports both DIN rail and screw mounting, with a width compatible with standard 35 mm DIN rail (EN 50022). Its short-circuit current rating is 100 kA at 240 V, 65 kA at 480 V, and 25 kA at 600 V, operating at 50/60 Hz with a maximum of 25 operations per hour. Operating temperature ranges from -20°C to +60°C, and it meets UL508, CSA C22.2 No.14, and IEC 60947-2 & IEC 60947-4-2 standards. The terminal acceptability for solid and stranded conductors is 18-4 AWG, with a torque of 26 to 39 lb-in.

Suppliers

Company
Product
Description
Supplier Links
2.5A Manual Motor Starters - MMS-32H-2.5A - Altech Corp.
Flemington, NJ, USA
2.5A Manual Motor Starters
MMS-32H-2.5A
2.5A Manual Motor Starters MMS-32H-2.5A
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MMS-32H-2.5A
Product Name 2.5A Manual Motor Starters
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
Starter Type Manual
Continuous Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

22A Manual Motor Starters - MMS-100H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
0.63A Manual Motor Starters - MMS-32H-0.63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
17A Manual Motor Starters - MMS-100H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Coil Contactors - MC-65A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details