GE Lighting Stage/Studio/TV Lamp FRG-Q500T8-120

Description
SINGLE ENDED HALOGEN LAMP TYPE 3.54 INCH OVERALL LENGTH 1.81 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 500 W WATTAGE GY9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 150 LIFE IN HOUR T8 SHAPE DESIGNATION 13000 LUMEN (INITIAL) INTENSITY 3200 C13 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 1 INCH
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 3.54 INCH OVERALL LENGTH 1.81 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 500 W WATTAGE GY9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 150 LIFE IN HOUR T8 SHAPE DESIGNATION 13000 LUMEN (INITIAL) INTENSITY 3200 C13 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - FRG-Q500T8-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
FRG-Q500T8-120
Stage/Studio/TV Lamp FRG-Q500T8-120
SINGLE ENDED HALOGEN LAMP TYPE 3.54 INCH OVERALL LENGTH 1.81 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 500 W WATTAGE GY9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 150 LIFE IN HOUR T8 SHAPE DESIGNATION 13000 LUMEN (INITIAL) INTENSITY 3200 C13 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 1 INCH
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 3.54 INCH OVERALL LENGTH
  • 1.81 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 500 W WATTAGE
  • GY9.5 MEDIUM 2-PIN ORIENTED BASE TYPE
  • 150 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 13000 LUMEN (INITIAL) INTENSITY
  • 3200
  • C13 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FRG-Q500T8-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Lamps - 1864628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Halogen Light - 4710492 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
Hollow cathode lamp - L733-203NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details