GE Lighting Photo/Projection Lamp FLT-13.8

Description
MR11 TYPE 1.38 INCH OVERALL LENGTH 1.38 OVERALL LENGTH IN INCH 13.8 V VOLTAGE RATING 10 STANDARD PACKAGE 28 W WATTAGE GZ4 2 PIN BASE TYPE 500 LIFE IN HOUR 3050 CC6 FILAMENT TYPE HORIZONTAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 1 3/8 INCH
Datasheet
Description
MR11 TYPE 1.38 INCH OVERALL LENGTH 1.38 OVERALL LENGTH IN INCH 13.8 V VOLTAGE RATING 10 STANDARD PACKAGE 28 W WATTAGE GZ4 2 PIN BASE TYPE 500 LIFE IN HOUR 3050 CC6 FILAMENT TYPE HORIZONTAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 1 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - FLT-13.8 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
FLT-13.8
Photo/Projection Lamp FLT-13.8
MR11 TYPE 1.38 INCH OVERALL LENGTH 1.38 OVERALL LENGTH IN INCH 13.8 V VOLTAGE RATING 10 STANDARD PACKAGE 28 W WATTAGE GZ4 2 PIN BASE TYPE 500 LIFE IN HOUR 3050 CC6 FILAMENT TYPE HORIZONTAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 1 3/8 INCH
  • MR11 TYPE
  • 1.38 INCH OVERALL LENGTH
  • 1.38 OVERALL LENGTH IN INCH
  • 13.8 V VOLTAGE RATING
  • 10 STANDARD PACKAGE
  • 28 W WATTAGE
  • GZ4 2 PIN BASE TYPE
  • 500 LIFE IN HOUR
  • 3050
  • CC6 FILAMENT TYPE
  • HORIZONTAL OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 1 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FLT-13.8
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
LED Tube Lights - 2222221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 36 watts
Maximum Overall Length 47.24 inch (1200 mm)
View Details