GE Lighting Stage/Studio/TV Lamp FLK/LL-Q575T6-115

Description
SINGLE ENDED HALOGEN LAMP TYPE 4.13 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 575 W WATTAGE G9.5 MEDIUM 2-PIN BASE TYPE 1500 LIFE IN HOUR T6 SHAPE DESIGNATION 12800 LUMEN (INITIAL) INTENSITY 3100 CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 4.13 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 575 W WATTAGE G9.5 MEDIUM 2-PIN BASE TYPE 1500 LIFE IN HOUR T6 SHAPE DESIGNATION 12800 LUMEN (INITIAL) INTENSITY 3100 CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - FLK/LL-Q575T6-115 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
FLK/LL-Q575T6-115
Stage/Studio/TV Lamp FLK/LL-Q575T6-115
SINGLE ENDED HALOGEN LAMP TYPE 4.13 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 575 W WATTAGE G9.5 MEDIUM 2-PIN BASE TYPE 1500 LIFE IN HOUR T6 SHAPE DESIGNATION 12800 LUMEN (INITIAL) INTENSITY 3100 CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 4.13 INCH OVERALL LENGTH
  • 2.37 INCH LIGHT CENTER LENGTH
  • 115 V VOLTAGE RATING
  • 575 W WATTAGE
  • G9.5 MEDIUM 2-PIN BASE TYPE
  • 1500 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 12800 LUMEN (INITIAL) INTENSITY
  • 3100
  • CC8 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FLK/LL-Q575T6-115
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers