GE Lighting STAGE/STUDIO/TV LAMP FKW-Q300T8-120

Description
SINGLE ENDED HALOGEN LAMP TYPE 90 MM OVERALL LENGTH 46 MM LIGHT CENTER LENGTH 120 V VOLTAGE RATING 300 W WATTAGE GY9.5 BASE TYPE 50 LIFE IN HOUR T8 SHAPE DESIGNATION 6900 LUMEN (INITIAL) INTENSITY 3200 COLOR RENDERING INDEX 100 BULB DIAMETER 25 MM
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 90 MM OVERALL LENGTH 46 MM LIGHT CENTER LENGTH 120 V VOLTAGE RATING 300 W WATTAGE GY9.5 BASE TYPE 50 LIFE IN HOUR T8 SHAPE DESIGNATION 6900 LUMEN (INITIAL) INTENSITY 3200 COLOR RENDERING INDEX 100 BULB DIAMETER 25 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAGE/STUDIO/TV LAMP - FKW-Q300T8-120 - GE Lighting
Cleveland, OH, USA
STAGE/STUDIO/TV LAMP
FKW-Q300T8-120
STAGE/STUDIO/TV LAMP FKW-Q300T8-120
SINGLE ENDED HALOGEN LAMP TYPE 90 MM OVERALL LENGTH 46 MM LIGHT CENTER LENGTH 120 V VOLTAGE RATING 300 W WATTAGE GY9.5 BASE TYPE 50 LIFE IN HOUR T8 SHAPE DESIGNATION 6900 LUMEN (INITIAL) INTENSITY 3200 COLOR RENDERING INDEX 100 BULB DIAMETER 25 MM
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 90 MM OVERALL LENGTH
  • 46 MM LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 300 W WATTAGE
  • GY9.5 BASE TYPE
  • 50 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 6900 LUMEN (INITIAL) INTENSITY
  • 3200
  • COLOR RENDERING INDEX 100
  • BULB DIAMETER 25 MM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FKW-Q300T8-120
Product Name STAGE/STUDIO/TV LAMP
Lamp Type STAGE/STUDIO/TV LAMP
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-24NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details