GE Lighting Stage/Studio/TV Lamp FEY-Q2000T8/4CL-120

Description
DOUBLE ENDED HALOGEN LAMP TYPE 5.63 INCH OVERALL LENGTH 120 V VOLTAGE RATING 2000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 400 LIFE IN HOUR T8 SHAPE DESIGNATION 57000 LUMEN (INITIAL) INTENSITY 3200 CC8 FILAMENT TYPE DIAMETER 1.25 INCH
Datasheet
Description
DOUBLE ENDED HALOGEN LAMP TYPE 5.63 INCH OVERALL LENGTH 120 V VOLTAGE RATING 2000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 400 LIFE IN HOUR T8 SHAPE DESIGNATION 57000 LUMEN (INITIAL) INTENSITY 3200 CC8 FILAMENT TYPE DIAMETER 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - FEY-Q2000T8/4CL-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
FEY-Q2000T8/4CL-120
Stage/Studio/TV Lamp FEY-Q2000T8/4CL-120
DOUBLE ENDED HALOGEN LAMP TYPE 5.63 INCH OVERALL LENGTH 120 V VOLTAGE RATING 2000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 400 LIFE IN HOUR T8 SHAPE DESIGNATION 57000 LUMEN (INITIAL) INTENSITY 3200 CC8 FILAMENT TYPE DIAMETER 1.25 INCH
  • DOUBLE ENDED HALOGEN LAMP TYPE
  • 5.63 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 2000 W WATTAGE
  • R7S RECESSED SINGLE CONTACT BASE TYPE
  • 400 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 57000 LUMEN (INITIAL) INTENSITY
  • 3200
  • CC8 FILAMENT TYPE
  • DIAMETER 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FEY-Q2000T8/4CL-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details
Inspection Lamps - 1864626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 5.12 inch (130 mm)
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS180SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details