GE Lighting Stage/Studio/TV Lamp FER-Q1000T6/4CL-120

Description
DOUBLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 5.63 INCH OVERALL LENGTH 5.63 OVERALL LENGTH IN INCH 1 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 500 LIFE IN HOUR T6 SHAPE DESIGNATION 27500 LUMEN (INITIAL) INTENSITY 3200 CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH PACKAGING QUANTITY 6
Datasheet
Description
DOUBLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 5.63 INCH OVERALL LENGTH 5.63 OVERALL LENGTH IN INCH 1 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 500 LIFE IN HOUR T6 SHAPE DESIGNATION 27500 LUMEN (INITIAL) INTENSITY 3200 CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - FER-Q1000T6/4CL-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
FER-Q1000T6/4CL-120
Stage/Studio/TV Lamp FER-Q1000T6/4CL-120
DOUBLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 5.63 INCH OVERALL LENGTH 5.63 OVERALL LENGTH IN INCH 1 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 500 LIFE IN HOUR T6 SHAPE DESIGNATION 27500 LUMEN (INITIAL) INTENSITY 3200 CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH PACKAGING QUANTITY 6
  • DOUBLE ENDED HALOGEN LAMP TYPE
  • CLEAR FINISH
  • 5.63 INCH OVERALL LENGTH
  • 5.63 OVERALL LENGTH IN INCH
  • 1 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 1000 W WATTAGE
  • R7S RECESSED SINGLE CONTACT BASE TYPE
  • 500 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 27500 LUMEN (INITIAL) INTENSITY
  • 3200
  • CC8 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.75 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FER-Q1000T6/4CL-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-57NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details