GE Lighting Photo/Projection Lamp FDT-12

Description
T3 TYPE 2.12 INCH OVERALL LENGTH 1.06 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 100 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 50 LIFE IN HOUR 2900 LUMEN (INITIAL) INTENSITY 3300 C6 OVAL FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T3 TYPE 2.12 INCH OVERALL LENGTH 1.06 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 100 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 50 LIFE IN HOUR 2900 LUMEN (INITIAL) INTENSITY 3300 C6 OVAL FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - FDT-12 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
FDT-12
Photo/Projection Lamp FDT-12
T3 TYPE 2.12 INCH OVERALL LENGTH 1.06 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 100 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 50 LIFE IN HOUR 2900 LUMEN (INITIAL) INTENSITY 3300 C6 OVAL FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T3 TYPE
  • 2.12 INCH OVERALL LENGTH
  • 1.06 INCH LIGHT CENTER LENGTH
  • 12 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 100 W WATTAGE
  • GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE
  • 50 LIFE IN HOUR
  • 2900 LUMEN (INITIAL) INTENSITY
  • 3300
  • C6 OVAL FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.5 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FDT-12
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 2222213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 121 watts
View Details