GE Lighting Stage/Studio/TV Lamp FDF-Q500T3/4CL-120

Description
DOUBLE ENDED HALOGEN LAMP TYPE 4.69 INCH OVERALL LENGTH 2.36 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 400 LIFE IN HOUR T3 SHAPE DESIGNATION 13250 LUMEN (INITIAL) INTENSITY 3200 C8 FILAMENT TYPE DIAMETER 0.37 INCH
Datasheet
Description
DOUBLE ENDED HALOGEN LAMP TYPE 4.69 INCH OVERALL LENGTH 2.36 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 400 LIFE IN HOUR T3 SHAPE DESIGNATION 13250 LUMEN (INITIAL) INTENSITY 3200 C8 FILAMENT TYPE DIAMETER 0.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - FDF-Q500T3/4CL-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
FDF-Q500T3/4CL-120
Stage/Studio/TV Lamp FDF-Q500T3/4CL-120
DOUBLE ENDED HALOGEN LAMP TYPE 4.69 INCH OVERALL LENGTH 2.36 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 400 LIFE IN HOUR T3 SHAPE DESIGNATION 13250 LUMEN (INITIAL) INTENSITY 3200 C8 FILAMENT TYPE DIAMETER 0.37 INCH
  • DOUBLE ENDED HALOGEN LAMP TYPE
  • 4.69 INCH OVERALL LENGTH
  • 2.36 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 500 W WATTAGE
  • R7S RECESSED SINGLE CONTACT BASE TYPE
  • 400 LIFE IN HOUR
  • T3 SHAPE DESIGNATION
  • 13250 LUMEN (INITIAL) INTENSITY
  • 3200
  • C8 FILAMENT TYPE
  • DIAMETER 0.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FDF-Q500T3/4CL-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

800B 16 mm Push-Button LED Bulb - 800B-N3G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers