GE Lighting Photo/Projection Lamp FCR-100PK-12

Description
T3 TYPE 1.75 INCH OVERALL LENGTH 1.18 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 100 PER CASE STANDARD PACKAGE 100 W WATTAGE GY6.35 2-PIN BASE TYPE 50 LIFE IN HOUR 2800 LUMEN (INITIAL) INTENSITY 3300 C6 OVAL FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T3 TYPE 1.75 INCH OVERALL LENGTH 1.18 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 100 PER CASE STANDARD PACKAGE 100 W WATTAGE GY6.35 2-PIN BASE TYPE 50 LIFE IN HOUR 2800 LUMEN (INITIAL) INTENSITY 3300 C6 OVAL FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - FCR-100PK-12 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
FCR-100PK-12
Photo/Projection Lamp FCR-100PK-12
T3 TYPE 1.75 INCH OVERALL LENGTH 1.18 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 100 PER CASE STANDARD PACKAGE 100 W WATTAGE GY6.35 2-PIN BASE TYPE 50 LIFE IN HOUR 2800 LUMEN (INITIAL) INTENSITY 3300 C6 OVAL FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T3 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.18 INCH LIGHT CENTER LENGTH
  • 12 V VOLTAGE RATING
  • 100 PER CASE STANDARD PACKAGE
  • 100 W WATTAGE
  • GY6.35 2-PIN BASE TYPE
  • 50 LIFE IN HOUR
  • 2800 LUMEN (INITIAL) INTENSITY
  • 3300
  • C6 OVAL FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.5 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FCR-100PK-12
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Floodlights - 2234517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 200 watts
View Details
Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Hollow cathode lamp - L233-57NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details