GE Lighting Stage/Studio/TV Lamp FCM-Q1000T3/4CL-120

Description
DOUBLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 4.69 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 400 LIFE IN HOUR T3 SHAPE DESIGNATION 28000 LUMEN (INITIAL) INTENSITY 3200 C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.37 INCH
Datasheet
Description
DOUBLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 4.69 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 400 LIFE IN HOUR T3 SHAPE DESIGNATION 28000 LUMEN (INITIAL) INTENSITY 3200 C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - FCM-Q1000T3/4CL-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
FCM-Q1000T3/4CL-120
Stage/Studio/TV Lamp FCM-Q1000T3/4CL-120
DOUBLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 4.69 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 400 LIFE IN HOUR T3 SHAPE DESIGNATION 28000 LUMEN (INITIAL) INTENSITY 3200 C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.37 INCH
  • DOUBLE ENDED HALOGEN LAMP TYPE
  • CLEAR FINISH
  • 4.69 INCH OVERALL LENGTH
  • 2.37 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 1000 W WATTAGE
  • R7S RECESSED SINGLE CONTACT BASE TYPE
  • 400 LIFE IN HOUR
  • T3 SHAPE DESIGNATION
  • 28000 LUMEN (INITIAL) INTENSITY
  • 3200
  • C8 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FCM-Q1000T3/4CL-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations - PM22C-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details