GE Lighting Sealed Beam Lamp FBO-Q650PAR36/5-120

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH STAGE, STUDIO APPLICATION SCREW TERMINAL BASE TYPE 30 LIFE IN HOUR PAR36 SHAPE DESIGNATION 67000 CD (BEAM) INTENSITY C7A FILAMENT TYPE 25 DEG HORIZONTAL, 15 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 650 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH BURN POSITION HORIZONTAL +/-15 DEG COLOR TEMPERATURE 3400 DEG K INITIAL INTENSITY 67000 LUMEN
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH STAGE, STUDIO APPLICATION SCREW TERMINAL BASE TYPE 30 LIFE IN HOUR PAR36 SHAPE DESIGNATION 67000 CD (BEAM) INTENSITY C7A FILAMENT TYPE 25 DEG HORIZONTAL, 15 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 650 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH BURN POSITION HORIZONTAL +/-15 DEG COLOR TEMPERATURE 3400 DEG K INITIAL INTENSITY 67000 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - FBO-Q650PAR36/5-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
FBO-Q650PAR36/5-120
Sealed Beam Lamp FBO-Q650PAR36/5-120
HALOGEN TYPE 2.75 INCH OVERALL LENGTH STAGE, STUDIO APPLICATION SCREW TERMINAL BASE TYPE 30 LIFE IN HOUR PAR36 SHAPE DESIGNATION 67000 CD (BEAM) INTENSITY C7A FILAMENT TYPE 25 DEG HORIZONTAL, 15 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 650 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH BURN POSITION HORIZONTAL +/-15 DEG COLOR TEMPERATURE 3400 DEG K INITIAL INTENSITY 67000 LUMEN
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • STAGE, STUDIO APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 30 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 67000 CD (BEAM) INTENSITY
  • C7A FILAMENT TYPE
  • 25 DEG HORIZONTAL, 15 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 650 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 4.5 INCH
  • BURN POSITION HORIZONTAL +/-15 DEG
  • COLOR TEMPERATURE 3400 DEG K
  • INITIAL INTENSITY 67000 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FBO-Q650PAR36/5-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-46NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details