DIMMABLE TYPE
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
SOFT WHITE GLASS COLOR
VOLTAGE RATING (V) 120
WATTAGE (W) 60
GE Lighting
Done
Description
DIMMABLE TYPE
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
SOFT WHITE GLASS COLOR
VOLTAGE RATING (V) 120
WATTAGE (W) 60
DIMMABLE TYPE
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A19 SHAPE DESIGNATION
SOFT WHITE GLASS COLOR
VOLTAGE RATING (V) 120
WATTAGE (W) 60