GE Lighting Lamp FAM180LED10LS65K-120

Description
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, WET LOCATION APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR 760 LUMEN INTENSITY VOLTAGE RATING (V) 120 WATTAGE (W) 10
Description
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, WET LOCATION APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR 760 LUMEN INTENSITY VOLTAGE RATING (V) 120 WATTAGE (W) 10

Suppliers

Company
Product
Description
Supplier Links
TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, WET LOCATION APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR 760 LUMEN INTENSITY VOLTAGE RATING (V) 120 WATTAGE (W) 10
  • TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, WET LOCATION APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 15000 LIFE IN HOUR
  • 760 LUMEN INTENSITY
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 10
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FAM180LED10LS65K-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details