GE Lighting Stage/Studio/TV Lamp F55BX/STUDIOBX32

Description
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 8000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 LUMEN (INITIAL) INTENSITY 3200 ENERGY SMART[R] BRAND COLOR RENDERING INDEX 86 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
Datasheet
Description
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 8000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 LUMEN (INITIAL) INTENSITY 3200 ENERGY SMART[R] BRAND COLOR RENDERING INDEX 86 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - F55BX/STUDIOBX32 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
F55BX/STUDIOBX32
Stage/Studio/TV Lamp F55BX/STUDIOBX32
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 8000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 LUMEN (INITIAL) INTENSITY 3200 ENERGY SMART[R] BRAND COLOR RENDERING INDEX 86 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
  • COMPACT FLUORESCENT LAMP TYPE
  • 20.7 INCH OVERALL LENGTH
  • 20.7 OVERALL LENGTH IN INCH
  • 55 W WATTAGE
  • 2G11 4 PIN PLUG-IN BASE TYPE
  • 8000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 4100 LUMEN (INITIAL) INTENSITY
  • 3200
  • ENERGY SMART[R] BRAND
  • COLOR RENDERING INDEX 86
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.625 INCH
  • PACKAGING QUANTITY 40
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number F55BX/STUDIOBX32
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2226910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 26 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Hollow cathode lamp - L233-70NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
800B 16 mm Push-Button Incandescent Bulb - 800B-N2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details