GE Lighting Stage/Studio/TV Lamp F40T12/CIN32/HO

Description
LINEAR FLUORESCENT LAMP TYPE 48 INCH OVERALL LENGTH 48 OVERALL LENGTH IN INCH 60 W WATTAGE G13 MEDIUM BI PIN BASE TYPE 15000 LIFE IN HOUR T12 SHAPE DESIGNATION 2030 LUMEN (MEAN), 2900 LUMEN (INITIAL) INTENSITY 3200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 95 BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH PACKAGING QUANTITY 30
Datasheet
Description
LINEAR FLUORESCENT LAMP TYPE 48 INCH OVERALL LENGTH 48 OVERALL LENGTH IN INCH 60 W WATTAGE G13 MEDIUM BI PIN BASE TYPE 15000 LIFE IN HOUR T12 SHAPE DESIGNATION 2030 LUMEN (MEAN), 2900 LUMEN (INITIAL) INTENSITY 3200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 95 BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH PACKAGING QUANTITY 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - F40T12/CIN32/HO - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
F40T12/CIN32/HO
Stage/Studio/TV Lamp F40T12/CIN32/HO
LINEAR FLUORESCENT LAMP TYPE 48 INCH OVERALL LENGTH 48 OVERALL LENGTH IN INCH 60 W WATTAGE G13 MEDIUM BI PIN BASE TYPE 15000 LIFE IN HOUR T12 SHAPE DESIGNATION 2030 LUMEN (MEAN), 2900 LUMEN (INITIAL) INTENSITY 3200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 95 BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1.5 INCH PACKAGING QUANTITY 30
  • LINEAR FLUORESCENT LAMP TYPE
  • 48 INCH OVERALL LENGTH
  • 48 OVERALL LENGTH IN INCH
  • 60 W WATTAGE
  • G13 MEDIUM BI PIN BASE TYPE
  • 15000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 2030 LUMEN (MEAN), 2900 LUMEN (INITIAL) INTENSITY
  • 3200
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 95
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1.5 INCH
  • PACKAGING QUANTITY 30
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number F40T12/CIN32/HO
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details
LED Bulbs - 1846990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Rated Average Life 50000 hours
Maximum Overall Length 6.1 inch (155 mm)
View Details