GE Company Fluorescent Tube F32TBX/SPX41/840/4P

Description
FLUORESCENT LAMP 32W 4-PIN HEX PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
Description
FLUORESCENT LAMP 32W 4-PIN HEX PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Willingboro, NJ, United States
Fluorescent Tube
77620737
Fluorescent Tube 77620737
FLUORESCENT LAMP 32W 4-PIN HEX PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

FLUORESCENT LAMP 32W 4-PIN HEX PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lamps
Product Number 77620737
Product Name Fluorescent Tube
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Hollow cathode lamp - L2433-47NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details