GE Lighting Photo/Projection Lamp EYB-UNIT-82

Description
T3.5 TYPE 2.25 INCH OVERALL LENGTH 1.25 INCH LIGHT CENTER LENGTH 82 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 360 W WATTAGE G5.3 MINIATURE BIPIN BASE TYPE 75 LIFE IN HOUR 10000 LUMEN (INITIAL) INTENSITY 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T3.5 TYPE 2.25 INCH OVERALL LENGTH 1.25 INCH LIGHT CENTER LENGTH 82 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 360 W WATTAGE G5.3 MINIATURE BIPIN BASE TYPE 75 LIFE IN HOUR 10000 LUMEN (INITIAL) INTENSITY 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - EYB-UNIT-82 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
EYB-UNIT-82
Photo/Projection Lamp EYB-UNIT-82
T3.5 TYPE 2.25 INCH OVERALL LENGTH 1.25 INCH LIGHT CENTER LENGTH 82 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 360 W WATTAGE G5.3 MINIATURE BIPIN BASE TYPE 75 LIFE IN HOUR 10000 LUMEN (INITIAL) INTENSITY 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T3.5 TYPE
  • 2.25 INCH OVERALL LENGTH
  • 1.25 INCH LIGHT CENTER LENGTH
  • 82 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 360 W WATTAGE
  • G5.3 MINIATURE BIPIN BASE TYPE
  • 75 LIFE IN HOUR
  • 10000 LUMEN (INITIAL) INTENSITY
  • 3300
  • CC8 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.5 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EYB-UNIT-82
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Halogen Light - 98797952 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details